ROHM Semiconductor USA, LLC Single FETs, MOSFETs RQ3G100GNTB

Description
N-Channel 40V 10A (Ta) 2W (Ta) Surface Mount 8-HSMT (3.2x3)
Request a Quote Datasheet
Description
N-Channel 40V 10A (Ta) 2W (Ta) Surface Mount 8-HSMT (3.2x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - RQ3G100GNTBTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RQ3G100GNTBTR-ND
Single FETs, MOSFETs RQ3G100GNTBTR-ND
N-Channel 40V 10A (Ta) 2W (Ta) Surface Mount 8-HSMT (3.2x3)

N-Channel 40V 10A (Ta) 2W (Ta) Surface Mount 8-HSMT (3.2x3)

Buy Now Datasheet
Single FETs, MOSFETs - RQ3G100GNTBDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RQ3G100GNTBDKR-ND
Single FETs, MOSFETs RQ3G100GNTBDKR-ND
N-Channel 40V 10A (Ta) 2W (Ta) Surface Mount 8-HSMT (3.2x3)

N-Channel 40V 10A (Ta) 2W (Ta) Surface Mount 8-HSMT (3.2x3)

Buy Now Datasheet
Single FETs, MOSFETs - RQ3G100GNTBCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RQ3G100GNTBCT-ND
Single FETs, MOSFETs RQ3G100GNTBCT-ND
N-Channel 40V 10A (Ta) 2W (Ta) Surface Mount 8-HSMT (3.2x3)

N-Channel 40V 10A (Ta) 2W (Ta) Surface Mount 8-HSMT (3.2x3)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RQ3G100GNTB - 1092624-RQ3G100GNTB - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RQ3G100GNTB
1092624-RQ3G100GNTB
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RQ3G100GNTB 1092624-RQ3G100GNTB
Manufacturer: Rohm Semiconductor Win Source Part Number: 1092624-RQ3G100GNTB Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 8-HSMT (3.2x3) Dimension: 8-PowerVDFN Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 10A (Ta) Gate-Source Threshold Voltage: 2.5V @ 1mA Max Gate Charge: 8.4nC @ 10V Max Input Capacitance: 615pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 14.3 mOhm @ 10A, 10V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1092624-RQ3G100GNTB
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 8-HSMT (3.2x3)
Dimension: 8-PowerVDFN
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 10A (Ta)
Gate-Source Threshold Voltage: 2.5V @ 1mA
Max Gate Charge: 8.4nC @ 10V
Max Input Capacitance: 615pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 14.3 mOhm @ 10A, 10V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
40V 10A MOSFET Transistor
278-RQ3G100GNTB
40V 10A MOSFET Transistor 278-RQ3G100GNTB
MOSFET N-CH 40V 10A 8HSMT Product overview: RQ3G100GNTB from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RQ3G100GNTB can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 10A 8HSMT Product overview: RQ3G100GNTB from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RQ3G100GNTB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - RQ3G100GNTB - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
RQ3G100GNTB
Single FETs, MOSFETs RQ3G100GNTB
MOSFET N-CH 40V 10A 8HSMT

MOSFET N-CH 40V 10A 8HSMT

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RQ3G100GNTB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RQ3G100GNTB
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RQ3G100GNTB
MOSFET N-CH 40V 10A 8HSMT

MOSFET N-CH 40V 10A 8HSMT

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
RQ3G100GNTB
Triode/MOS Tube/Transistor >> MOSFETs RQ3G100GNTB
40V 10A 14.3mΩ@10A,10V 2W 2.5V@1mA null HSMT-8(3x3.2) MOSFETs ROHS

40V 10A 14.3mΩ@10A,10V 2W 2.5V@1mA null HSMT-8(3x3.2) MOSFETs ROHS

Supplier's Site Datasheet
Mosfet Transistor, N Channel, 10 A, 40 V, 0.011 Ohm, 10 V, 2.5 V Rohs Compliant Rohm - 71Y9247 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 10 A, 40 V, 0.011 Ohm, 10 V, 2.5 V Rohs Compliant Rohm
71Y9247
Mosfet Transistor, N Channel, 10 A, 40 V, 0.011 Ohm, 10 V, 2.5 V Rohs Compliant Rohm 71Y9247
MOSFET Transistor, N Channel, 10 A, 40 V, 0.011 ohm, 10 V, 2.5 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 10 A, 40 V, 0.011 ohm, 10 V, 2.5 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number RQ3G100GNTBTR-ND 1092624-RQ3G100GNTB 278-RQ3G100GNTB RQ3G100GNTB RQ3G100GNTB RQ3G100GNTB 71Y9247
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - RQ3G100GNTB 40V 10A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs Mosfet Transistor, N Channel, 10 A, 40 V, 0.011 Ohm, 10 V, 2.5 V Rohs Compliant Rohm
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel N-Channel
Package Type 8-PowerVDFN SOT3; 8-HSMT (3.2x3) Tape & Reel (TR) 8-PowerVDFN Surface Mount TO-3
V(BR)DSS 40 volts 40 volts 40 volts
PD 2000 milliwatts 2 milliwatts 2000 milliwatts 2000 milliwatts
TJ 150 C (302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1319S-AA - 855027-2SA1319S-AA - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 3.5 GHz, 120 Watt, 36 - 50 V GaN RF Power Transistor - T1G4012036-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16 dB
View Details