ROHM Semiconductor USA, LLC Single FETs, MOSFETs RS1E301GNTB1

Description
N-Channel 30V 30A (Ta), 80A (Tc) 3W (Ta) Surface Mount 8-HSOP
Request a Quote Datasheet
Description
N-Channel 30V 30A (Ta), 80A (Tc) 3W (Ta) Surface Mount 8-HSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - RS1E301GNTB1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RS1E301GNTB1TR-ND
Single FETs, MOSFETs RS1E301GNTB1TR-ND
N-Channel 30V 30A (Ta), 80A (Tc) 3W (Ta) Surface Mount 8-HSOP

N-Channel 30V 30A (Ta), 80A (Tc) 3W (Ta) Surface Mount 8-HSOP

Buy Now Datasheet
Single FETs, MOSFETs - RS1E301GNTB1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RS1E301GNTB1DKR-ND
Single FETs, MOSFETs RS1E301GNTB1DKR-ND
N-Channel 30V 30A (Ta), 80A (Tc) 3W (Ta) Surface Mount 8-HSOP

N-Channel 30V 30A (Ta), 80A (Tc) 3W (Ta) Surface Mount 8-HSOP

Buy Now Datasheet
Single FETs, MOSFETs - RS1E301GNTB1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RS1E301GNTB1CT-ND
Single FETs, MOSFETs RS1E301GNTB1CT-ND
N-Channel 30V 30A (Ta), 80A (Tc) 3W (Ta) Surface Mount 8-HSOP

N-Channel 30V 30A (Ta), 80A (Tc) 3W (Ta) Surface Mount 8-HSOP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RS1E301GNTB1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RS1E301GNTB1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RS1E301GNTB1
MOSFET N-CH 30V 30A/80A 8HSOP

MOSFET N-CH 30V 30A/80A 8HSOP

Supplier's Site
Mosfet, N-Ch, 30V, 80A, 150Deg C, 33W; Transistor Polarity Rohm - 23AH3427 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 80A, 150Deg C, 33W; Transistor Polarity Rohm
23AH3427
Mosfet, N-Ch, 30V, 80A, 150Deg C, 33W; Transistor Polarity Rohm 23AH3427
MOSFET, N-CH, 30V, 80A, 150DEG C, 33W; Transistor Polarity:N Channel; Continuous Drain Current Id:80A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.0017ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.5V; Power RoHS Compliant: Yes

MOSFET, N-CH, 30V, 80A, 150DEG C, 33W; Transistor Polarity:N Channel; Continuous Drain Current Id:80A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.0017ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number RS1E301GNTB1TR-ND RS1E301GNTB1 23AH3427
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 30V, 80A, 150Deg C, 33W; Transistor Polarity Rohm
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

0.03 - 4.0 GHz, 30 Watt, 32 V GaN RF Transistor - TGF3021-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 19 dB
View Details
2 suppliers
GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details