NCH 100V 100A, HSOP8, POWER MOSF
NCH 100V 100A, HSOP8, POWER MOSF
NCH 100V 100A, HSOP8, POWER MOSF
Alternative Parts (Cross-Reference): Cross
Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Manufacturer: Rohm Semiconductor
Product Status: Active
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 100 V
Current - Continuous Drain (Id) @ 25°C: 100A (Tc)
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Rds On (Max) @ Id, Vgs: 5.9mOhm @ 90A, 10V
NCH 100V 100A, HSOP8, POWER MOSF Product overview: RS6P100BHTB1 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RS6P100BHTB1 can be used for catalog matching and distributor lookup.
NCH 100V 100A, HSOP8, POWER MOSF
NCH 100V 100A, HSOP8, POWER MOSF
MOSFET, N-CH, 100V, 100A, HSOP ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 846-RS6P100BHTB1TR-ND | 278-RS6P100BHTB1 | RS6P100BHTB1 | RS6P100BHTB1 | 50AK7046 | |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs | 100V 100A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 100V, 100A, Hsop Rohs Compliant Rohm |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| Package Type | 8-PowerTDFN | SOT3 | Tape & Reel (TR) | 8-PowerTDFN | Surface Mount | TO-3 |
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 100 volts | 100 volts | ||||
| Transconductance | 0.0350 kS |