ROHM Semiconductor USA, LLC 4V Drive Nch MOSFET RSD200N05

Description
MOSFETs are made as ultra-low ON-resistance by the micro-processing technologies suitable for mobilr equipment for low current consumption. In wide lineup including compact type, high-power type and complex type to meet in the market.
Request a Quote Datasheet
Description
MOSFETs are made as ultra-low ON-resistance by the micro-processing technologies suitable for mobilr equipment for low current consumption. In wide lineup including compact type, high-power type and complex type to meet in the market.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4V Drive Nch MOSFET - RSD200N05 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
4V Drive Nch MOSFET
RSD200N05
4V Drive Nch MOSFET RSD200N05
MOSFETs are made as ultra-low ON-resistance by the micro-processing technologies suitable for mobilr equipment for low current consumption. In wide lineup including compact type, high-power type and complex type to meet in the market.

MOSFETs are made as ultra-low ON-resistance by the micro-processing technologies suitable for mobilr equipment for low current consumption. In wide lineup including compact type, high-power type and complex type to meet in the market.

Supplier's Site Datasheet
Singapore, Singapore
MOSFET Transistor
285-RSD200N05
MOSFET Transistor 285-RSD200N05
Product overview: RSD200N05 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-RSD200N05 can be used for catalog matching and distributor lookup.

Product overview: RSD200N05 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-RSD200N05 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RSD200N05 - 733955-RSD200N05 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RSD200N05
733955-RSD200N05
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RSD200N05 733955-RSD200N05
Manufacturer: Rohm Semiconductor Win Source Part Number: 733955-RSD200N05 Manufacturer Homepage: www.rohm.com Reference case: TO-252 Reference Date Code: 16+ Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 733955-RSD200N05
Manufacturer Homepage: www.rohm.com
Reference case: TO-252
Reference Date Code: 16+
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ROHM Semiconductor USA, LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number RSD200N05 285-RSD200N05 733955-RSD200N05
Product Name 4V Drive Nch MOSFET MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - RSD200N05
Polarity N-Channel
V(BR)DSS 45 volts
IDSS 20000 milliamps
PD 20000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

QUAD/DUAL N-CHANNEL ENHANCEMENT MODE EPAD® PRECISION MATCHED PAIR MOSFET ARRAY - ALD110804PCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10 volts
View Details
3 suppliers
CSD25483F4 20V , P-Channel FemtoFET?MOSFET - CSD25483F4T - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -20 volts
IDSS -6500 milliamps
View Details
8 suppliers
Single FETs, MOSFETs - 1727-4422-2-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
6 suppliers
Power - MOSFET (Si/SiC) - Silicon Carbide CoolSiC™ MOSFET - Silicon Carbide MOSFET Discretes - AIMBG120R120M1 - AIMBG120R120M1 - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Silicon carbide
TJ -55 to 175 C (-67 to 347 F)
View Details