ROHM Semiconductor USA, LLC N-Channel 30V 3A MOSFET Transistor RQ5E030AJTCL

Description
MOSFET N-CHANNEL 30V 3A TSMT3 Product overview: RQ5E030AJTCL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RQ5E030AJTCL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CHANNEL 30V 3A TSMT3 Product overview: RQ5E030AJTCL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RQ5E030AJTCL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 30V 3A MOSFET Transistor
278-RQ5E030AJTCL
N-Channel 30V 3A MOSFET Transistor 278-RQ5E030AJTCL
MOSFET N-CHANNEL 30V 3A TSMT3 Product overview: RQ5E030AJTCL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RQ5E030AJTCL can be used for catalog matching and distributor lookup.

MOSFET N-CHANNEL 30V 3A TSMT3 Product overview: RQ5E030AJTCL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RQ5E030AJTCL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - RQ5E030AJTCLTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RQ5E030AJTCLTR-ND
Single FETs, MOSFETs RQ5E030AJTCLTR-ND
N-Channel 30V 3A (Ta) 1W (Tc) Surface Mount TSMT3

N-Channel 30V 3A (Ta) 1W (Tc) Surface Mount TSMT3

Buy Now Datasheet
Single FETs, MOSFETs - RQ5E030AJTCLDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RQ5E030AJTCLDKR-ND
Single FETs, MOSFETs RQ5E030AJTCLDKR-ND
N-Channel 30V 3A (Ta) 1W (Tc) Surface Mount TSMT3

N-Channel 30V 3A (Ta) 1W (Tc) Surface Mount TSMT3

Buy Now Datasheet
Single FETs, MOSFETs - RQ5E030AJTCLCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RQ5E030AJTCLCT-ND
Single FETs, MOSFETs RQ5E030AJTCLCT-ND
N-Channel 30V 3A (Ta) 1W (Tc) Surface Mount TSMT3

N-Channel 30V 3A (Ta) 1W (Tc) Surface Mount TSMT3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RQ5E030AJTCL - 1092627-RQ5E030AJTCL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RQ5E030AJTCL
1092627-RQ5E030AJTCL
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RQ5E030AJTCL 1092627-RQ5E030AJTCL
Manufacturer: Rohm Semiconductor Win Source Part Number: 1092627-RQ5E030AJTCL Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TSMT3 Dimension: SC-96 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 3A (Ta) Gate-Source Threshold Voltage: 1.5V @ 1mA Max Gate Charge: 2.1nC @ 4.5V Max Input Capacitance: 240pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 75 mOhm @ 3A, 4.5V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1092627-RQ5E030AJTCL
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TSMT3
Dimension: SC-96
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 3A (Ta)
Gate-Source Threshold Voltage: 1.5V @ 1mA
Max Gate Charge: 2.1nC @ 4.5V
Max Input Capacitance: 240pF @ 15V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 75 mOhm @ 3A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RQ5E030AJTCL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RQ5E030AJTCL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RQ5E030AJTCL
MOSFET N-CHANNEL 30V 3A TSMT3

MOSFET N-CHANNEL 30V 3A TSMT3

Supplier's Site
Mosfet, N-Ch, 3A, 30V, Sot-346T; Transistor Polarity Rohm - 82AC3059 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 3A, 30V, Sot-346T; Transistor Polarity Rohm
82AC3059
Mosfet, N-Ch, 3A, 30V, Sot-346T; Transistor Polarity Rohm 82AC3059
MOSFET, N-CH, 3A, 30V, SOT-346T; Transistor Polarity:N Channel; Continuous Drain Current Id:3A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.057ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:1.5V; Power RoHS Compliant: Yes

MOSFET, N-CH, 3A, 30V, SOT-346T; Transistor Polarity:N Channel; Continuous Drain Current Id:3A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.057ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:1.5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Power MOSFET RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-RQ5E030AJTCL RQ5E030AJTCLTR-ND 1092627-RQ5E030AJTCL RQ5E030AJTCL 82AC3059
Product Name N-Channel 30V 3A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - RQ5E030AJTCL Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 3A, 30V, Sot-346T; Transistor Polarity Rohm
Polarity N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
Transconductance 0.0027 kS
PD 1 milliwatts 1000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data