ROHM Semiconductor USA, LLC Single FETs, MOSFETs RQ6G050ATTCR

Description
P-Channel 40V 5A (Ta) 950mW (Ta) Surface Mount TSMT6 (SC-95)
Request a Quote Datasheet
Description
P-Channel 40V 5A (Ta) 950mW (Ta) Surface Mount TSMT6 (SC-95)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 846-RQ6G050ATTCRCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
846-RQ6G050ATTCRCT-ND
Single FETs, MOSFETs 846-RQ6G050ATTCRCT-ND
P-Channel 40V 5A (Ta) 950mW (Ta) Surface Mount TSMT6 (SC-95)

P-Channel 40V 5A (Ta) 950mW (Ta) Surface Mount TSMT6 (SC-95)

Buy Now Datasheet
Single FETs, MOSFETs - 846-RQ6G050ATTCRTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
846-RQ6G050ATTCRTR-ND
Single FETs, MOSFETs 846-RQ6G050ATTCRTR-ND
P-Channel 40V 5A (Ta) 950mW (Ta) Surface Mount TSMT6 (SC-95)

P-Channel 40V 5A (Ta) 950mW (Ta) Surface Mount TSMT6 (SC-95)

Buy Now Datasheet
Single FETs, MOSFETs - 846-RQ6G050ATTCRDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
846-RQ6G050ATTCRDKR-ND
Single FETs, MOSFETs 846-RQ6G050ATTCRDKR-ND
P-Channel 40V 5A (Ta) 950mW (Ta) Surface Mount TSMT6 (SC-95)

P-Channel 40V 5A (Ta) 950mW (Ta) Surface Mount TSMT6 (SC-95)

Buy Now Datasheet
Singapore, Singapore
-30V -5A MOSFET Transistor
278-RQ6G050ATTCR
-30V -5A MOSFET Transistor 278-RQ6G050ATTCR
PCH -30V -5A POWER MOSFET - RQ6G Product overview: RQ6G050ATTCR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -30V, -5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, -5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RQ6G050ATTCR can be used for catalog matching and distributor lookup.

PCH -30V -5A POWER MOSFET - RQ6G Product overview: RQ6G050ATTCR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -30V, -5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, -5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RQ6G050ATTCR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1088923-RQ6G050ATTCR - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1088923-RQ6G050ATTCR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1088923-RQ6G050ATTCR
Win Source Part Number: 1088923-RQ6G050ATTCR Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 5A (Ta) Rds On (Max) @ Id, Vgs: 40mOhm @ 5A, 10V Vgs(th) (Max) @ Id: 2.5V @ 1mA Power Dissipation (Max): 950mW (Ta) Package / Case: SOT-23-6 Thin, TSOT-23-6 Supplier Device Package: TSMT6 (SC-95) Gate Charge (Qg) (Max) @ Vgs: 22 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1100 pF @ 20 V Vgs (Max): ±20V Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Rohm Semiconductor Other Names: 846-RQ6G050ATTCRCT,8 46-RQ6G050ATTCRTR,84 6-RQ6G050ATTCRDKR Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1088923-RQ6G050ATTCR
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 5A (Ta)
Rds On (Max) @ Id, Vgs: 40mOhm @ 5A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 1mA
Power Dissipation (Max): 950mW (Ta)
Package / Case: SOT-23-6 Thin, TSOT-23-6
Supplier Device Package: TSMT6 (SC-95)
Gate Charge (Qg) (Max) @ Vgs: 22 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1100 pF @ 20 V
Vgs (Max): ±20V
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Rohm Semiconductor
Other Names: 846-RQ6G050ATTCRCT,846-RQ6G050ATTCRTR,846-RQ6G050ATTCRDKR
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Mosfet, P-Ch, 40V, 5A, Sot-457T Rohs Compliant Rohm - 22AJ0396 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 40V, 5A, Sot-457T Rohs Compliant Rohm
22AJ0396
Mosfet, P-Ch, 40V, 5A, Sot-457T Rohs Compliant Rohm 22AJ0396
MOSFET, P-CH, 40V, 5A, SOT-457T ROHS COMPLIANT: YES

MOSFET, P-CH, 40V, 5A, SOT-457T ROHS COMPLIANT: YES

Supplier's Site Datasheet
Single FETs, MOSFETs - RQ6G050ATTCR - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
RQ6G050ATTCR
Single FETs, MOSFETs RQ6G050ATTCR
PCH -30V -5A POWER MOSFET - RQ6G

PCH -30V -5A POWER MOSFET - RQ6G

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RQ6G050ATTCR - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RQ6G050ATTCR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RQ6G050ATTCR
PCH -30V -5A POWER MOSFET - RQ6G

PCH -30V -5A POWER MOSFET - RQ6G

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 846-RQ6G050ATTCRCT-ND 278-RQ6G050ATTCR 1088923-RQ6G050ATTCR 22AJ0396 RQ6G050ATTCR RQ6G050ATTCR
Product Name Single FETs, MOSFETs -30V -5A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Mosfet, P-Ch, 40V, 5A, Sot-457T Rohs Compliant Rohm Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel P-Channel; P-Channel
Package Type SOT23; SOT-23-6 Thin, TSOT-23-6 Tape & Reel (TR) SOT3 TO-3 SOT23; SOT-23-6 Thin, TSOT-23-6 SOT23; SOT-23-6 Thin, TSOT-23-6
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts 40 volts
Transconductance 0.0055 kS
Unlock Full Specs
to access all available technical data