Manufacturer: Rohm Semiconductor
Win Source Part Number: 892312-RRS100N03TB1
Features: N-Channel 30 V 10A (Ta) - Surface Mount 8-SOP
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: 8-SOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Other Part Number: RRS100N03TB1CT, RRS100N03TB1TR, RRS100N03TB1DKR
MOSFET N-CH 30V 10A 8SOP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 892312-RRS100N03TB1 | RRS100N03TB1 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - RRS100N03TB1 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel |