P-Channel 30V 7.5A (Ta) 2W (Ta) Surface Mount 8-SOP
Manufacturer: Rohm Semiconductor
Win Source Part Number: 932421-RRS075P03FRAT
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 30 V 7.5A (Ta) 2W (Ta) Surface Mount 8-SOP
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: RRS075
Categories: Discrete Semiconductor Products
Case / Package: 8-SOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Other Part Number: 846-RRS075P03FRACT, 846-RRS075P03FRADKR,
MOSFET, AEC-Q101, P-CH, 30V, 7.5A, SOP ROHS COMPLIANT: YES
MOSFET P-CH 30V 7.5A 8SOP
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 846-RRS075P03FRADKR-ND | 932421-RRS075P03FRATB | 69AH2024 | RRS075P03FRATB |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - RRS075P03FRATB | Mosfet, Aec-Q101, P-Ch, 30V, 7.5A, Sop Rohs Compliant Rohm | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel |