ROHM Semiconductor USA, LLC Single FETs, MOSFETs RSD200N10TL

Description
N-Channel 100V 20A (Ta) 20W (Tc) Surface Mount CPT3
Request a Quote Datasheet
Description
N-Channel 100V 20A (Ta) 20W (Tc) Surface Mount CPT3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - RSD200N10TLTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RSD200N10TLTR-ND
Single FETs, MOSFETs RSD200N10TLTR-ND
N-Channel 100V 20A (Ta) 20W (Tc) Surface Mount CPT3

N-Channel 100V 20A (Ta) 20W (Tc) Surface Mount CPT3

Buy Now Datasheet
Singapore, Singapore
100V 20A MOSFET Transistor
278-RSD200N10TL
100V 20A MOSFET Transistor 278-RSD200N10TL
MOSFET N-CH 100V 20A CPT3 Product overview: RSD200N10TL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RSD200N10TL can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 20A CPT3 Product overview: RSD200N10TL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RSD200N10TL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RSD200N10TL - 118339-RSD200N10TL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RSD200N10TL
118339-RSD200N10TL
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RSD200N10TL 118339-RSD200N10TL
Manufacturer: Rohm Semiconductor Win Source Part Number: 118339-RSD200N10TL Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 20W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: CPT3 Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 20A (Ta) Gate-Source Threshold Voltage: 2.5V @ 1mA Max Gate Charge: 48.5nC @ 10V Max Input Capacitance: 2200pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 52 mOhm @ 10A, 10V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 118339-RSD200N10TL
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 20W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: CPT3
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 20A (Ta)
Gate-Source Threshold Voltage: 2.5V @ 1mA
Max Gate Charge: 48.5nC @ 10V
Max Input Capacitance: 2200pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 52 mOhm @ 10A, 10V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RSD200N10TL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RSD200N10TL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RSD200N10TL
MOSFET N-CH 100V 20A CPT3

MOSFET N-CH 100V 20A CPT3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number RSD200N10TLTR-ND 278-RSD200N10TL 118339-RSD200N10TL RSD200N10TL
Product Name Single FETs, MOSFETs 100V 20A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - RSD200N10TL Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 Tape & Reel (TR) SOT3; TO-252 (DPAK); CPT3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
PD 20000 milliwatts 20000 milliwatts
Unlock Full Specs
to access all available technical data