P-Channel 60V 11A (Ta) 1.4W (Ta) Surface Mount 8-SOP
P-Channel 60V 11A (Ta) 1.4W (Ta) Surface Mount 8-SOP
PCH -60V -11A POWER MOSFET - RS3 Product overview: RS3L110ATTB1 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -60V, -11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60V, -11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RS3L110ATTB1 can be used for catalog matching and distributor lookup.
PCH -60V -11A POWER MOSFET - RS3
MOSFET, P-CH, 60V, 11A, SOP ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 846-RS3L110ATTB1DKR-ND | 278-RS3L110ATTB1 | RS3L110ATTB1 | 22AJ0401 |
| Product Name | Single FETs, MOSFETs | -60V -11A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, P-Ch, 60V, 11A, Sop Rohs Compliant Rohm |
| Polarity | P-Channel | P-Channel | ||
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | Tape & Reel (TR) | 8-SOIC (0.154, 3.90mm Width) | TO-3 |
| MOSFET Operating Mode | Enhancement | |||
| V(BR)DSS | 60 volts |