Manufacturer: Rohm Semiconductor
Win Source Part Number: 892309-RRS070N03TB1
Features: N-Channel 30 V 7A (Ta) - Surface Mount 8-SOP
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: 8-SOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: RRS070N03TB1TR, RRS070N03TB1DKR, RRS070N03TB1CT
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 892309-RRS070N03TB1 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - RRS070N03TB1 |
| Polarity | N-Channel |