ROHM Semiconductor USA, LLC Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single RQ6L020SPTCR

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1324642-RQ6L020SPTCR Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 2A Rds On (Max) @ Id, Vgs: 210mOhm @ 2A, 10V Vgs(th) (Max) @ Id: 3V @ 1mA Power Dissipation (Max): 1.25W Supplier Device Package: TSMT6 (SC-95) Gate Charge (Qg) (Max) @ Vgs: 7.2 nC @ 5 V Input Capacitance (Ciss) (Max) @ Vds: 750 pF @ 10 V Vgs (Max): ±20V Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-23-6 Thin, TSOT-23-6 ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: RQ6L020SPTCRTR,RQ6L0 20SPTCRDKR,RQ6L020SP TCRCT Base Product Number: RQ6L020 Drive Voltage (Max Rds On, Min Rds On): 4V, 10V RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1324642-RQ6L020SPTCR Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 2A Rds On (Max) @ Id, Vgs: 210mOhm @ 2A, 10V Vgs(th) (Max) @ Id: 3V @ 1mA Power Dissipation (Max): 1.25W Supplier Device Package: TSMT6 (SC-95) Gate Charge (Qg) (Max) @ Vgs: 7.2 nC @ 5 V Input Capacitance (Ciss) (Max) @ Vds: 750 pF @ 10 V Vgs (Max): ±20V Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-23-6 Thin, TSOT-23-6 ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: RQ6L020SPTCRTR,RQ6L0 20SPTCRDKR,RQ6L020SP TCRCT Base Product Number: RQ6L020 Drive Voltage (Max Rds On, Min Rds On): 4V, 10V RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1324642-RQ6L020SPTCR - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1324642-RQ6L020SPTCR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1324642-RQ6L020SPTCR
Manufacturer: Rohm Semiconductor Win Source Part Number: 1324642-RQ6L020SPTCR Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 2A Rds On (Max) @ Id, Vgs: 210mOhm @ 2A, 10V Vgs(th) (Max) @ Id: 3V @ 1mA Power Dissipation (Max): 1.25W Supplier Device Package: TSMT6 (SC-95) Gate Charge (Qg) (Max) @ Vgs: 7.2 nC @ 5 V Input Capacitance (Ciss) (Max) @ Vds: 750 pF @ 10 V Vgs (Max): ±20V Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-23-6 Thin, TSOT-23-6 ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: RQ6L020SPTCRTR,RQ6L0 20SPTCRDKR,RQ6L020SP TCRCT Base Product Number: RQ6L020 Drive Voltage (Max Rds On, Min Rds On): 4V, 10V RoHS Status: ROHS3 Compliant

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1324642-RQ6L020SPTCR
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 2A
Rds On (Max) @ Id, Vgs: 210mOhm @ 2A, 10V
Vgs(th) (Max) @ Id: 3V @ 1mA
Power Dissipation (Max): 1.25W
Supplier Device Package: TSMT6 (SC-95)
Gate Charge (Qg) (Max) @ Vgs: 7.2 nC @ 5 V
Input Capacitance (Ciss) (Max) @ Vds: 750 pF @ 10 V
Vgs (Max): ±20V
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-23-6 Thin, TSOT-23-6
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: RQ6L020SPTCRTR,RQ6L020SPTCRDKR,RQ6L020SPTCRCT
Base Product Number: RQ6L020
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Single FETs, MOSFETs - RQ6L020SPTCRDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RQ6L020SPTCRDKR-ND
Single FETs, MOSFETs RQ6L020SPTCRDKR-ND
P-Channel 60V 2A (Ta) 1.25W (Ta) Surface Mount TSMT6 (SC-95)

P-Channel 60V 2A (Ta) 1.25W (Ta) Surface Mount TSMT6 (SC-95)

Buy Now Datasheet
Single FETs, MOSFETs - RQ6L020SPTCRCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RQ6L020SPTCRCT-ND
Single FETs, MOSFETs RQ6L020SPTCRCT-ND
P-Channel 60V 2A (Ta) 1.25W (Ta) Surface Mount TSMT6 (SC-95)

P-Channel 60V 2A (Ta) 1.25W (Ta) Surface Mount TSMT6 (SC-95)

Buy Now Datasheet
Single FETs, MOSFETs - RQ6L020SPTCRTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RQ6L020SPTCRTR-ND
Single FETs, MOSFETs RQ6L020SPTCRTR-ND
P-Channel 60V 2A (Ta) 1.25W (Ta) Surface Mount TSMT6 (SC-95)

P-Channel 60V 2A (Ta) 1.25W (Ta) Surface Mount TSMT6 (SC-95)

Buy Now Datasheet
Singapore, Singapore
60V 2A MOSFET Transistor
278-RQ6L020SPTCR
60V 2A MOSFET Transistor 278-RQ6L020SPTCR
MOSFET P-CH 60V 2A TSMT6 Product overview: RQ6L020SPTCR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RQ6L020SPTCR can be used for catalog matching and distributor lookup.

MOSFET P-CH 60V 2A TSMT6 Product overview: RQ6L020SPTCR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RQ6L020SPTCR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, P Ch, 60V, 2A, Smd Rohs Compliant Rohm - 69AH2020 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Ch, 60V, 2A, Smd Rohs Compliant Rohm
69AH2020
Mosfet, P Ch, 60V, 2A, Smd Rohs Compliant Rohm 69AH2020
MOSFET, P CH, 60V, 2A, SMD ROHS COMPLIANT: YES

MOSFET, P CH, 60V, 2A, SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet
Single FETs, MOSFETs - RQ6L020SPTCR - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
RQ6L020SPTCR
Single FETs, MOSFETs RQ6L020SPTCR
MOSFET P-CH 60V 2A TSMT6

MOSFET P-CH 60V 2A TSMT6

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RQ6L020SPTCR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RQ6L020SPTCR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RQ6L020SPTCR
MOSFET P-CH 60V 2A TSMT6

MOSFET P-CH 60V 2A TSMT6

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1324642-RQ6L020SPTCR RQ6L020SPTCRDKR-ND 278-RQ6L020SPTCR 69AH2020 RQ6L020SPTCR RQ6L020SPTCR
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs 60V 2A MOSFET Transistor Mosfet, P Ch, 60V, 2A, Smd Rohs Compliant Rohm Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel P-Channel; P-Channel
PD 1250 milliwatts 1.25 milliwatts 1250 milliwatts
TJ 150 C (302 F) 150 C (302 F) 150 C (302 F)
Package Type SOT3; SOT23; SOT-23-6 Thin, TSOT-23-6 SOT23; SOT-23-6 Thin, TSOT-23-6 Tape & Reel (TR) TO-3 SOT23; SOT-23-6 Thin, TSOT-23-6 SOT23; SOT-23-6 Thin, TSOT-23-6
Packing Method Tape Reel; Reel - TR Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SB857C-E - 855126-2SB857C-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single IGBTs - 448-AIKW50N65DH5XKSA1-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; TO-247-3
Packing Method Tube
View Details
4 suppliers
750V 33MOHM MOSFET Transistor - 278-UJ4C075033K4S - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
PD 242 milliwatts
View Details
3 suppliers