ROHM Semiconductor USA, LLC Pch -100V -13A Power MOSFET RSD131P10

Description
RSD131P10 is a Power MOSFET with Low on-resistance and Fast switching speed, suitable for switching.
Request a Quote Datasheet
Description
RSD131P10 is a Power MOSFET with Low on-resistance and Fast switching speed, suitable for switching.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pch -100V -13A Power MOSFET - RSD131P10 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Pch -100V -13A Power MOSFET
RSD131P10
Pch -100V -13A Power MOSFET RSD131P10
RSD131P10 is a Power MOSFET with Low on-resistance and Fast switching speed, suitable for switching.

RSD131P10 is a Power MOSFET with Low on-resistance and Fast switching speed, suitable for switching.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RSD131P10 - 1243960-RSD131P10 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RSD131P10
1243960-RSD131P10
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RSD131P10 1243960-RSD131P10
Manufacturer: Rohm Semiconductor Win Source Part Number: 1243960-RSD131P10 Manufacturer Homepage: www.rohm.com Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1243960-RSD131P10
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
100V 13A MOSFET Transistor
285-RSD131P10
100V 13A MOSFET Transistor 285-RSD131P10
Pch 100V 13A Power MOSFET Product overview: RSD131P10 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 13A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-RSD131P10 can be used for catalog matching and distributor lookup.

Pch 100V 13A Power MOSFET Product overview: RSD131P10 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 13A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-RSD131P10 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ROHM Semiconductor USA, LLC Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Power MOSFET Power MOSFET Metal-Oxide Semiconductor FET (MOSFET)
Product Number RSD131P10 1243960-RSD131P10 285-RSD131P10
Product Name Pch -100V -13A Power MOSFET TRANSISTORS - Transistors - FETs, MOSFETs - RF - RSD131P10 100V 13A MOSFET Transistor
Polarity P-Channel
V(BR)DSS -100 volts
IDSS -13000 milliamps
QG 40 nC
PD 20000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

CSD16323Q3C Dual Cool N-Channel NexFET Power MOSFET - CSD16323Q3C - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0055 ohms
View Details
4 suppliers
Power MOSFETs - SuperFAP-G Model: 2SK3516-01L - Fuji Electric Corp. of America
Specs
V(BR)DSS 450 volts
rDS(on) 0.6500 ohms
IDSS 10000 milliamps
View Details