P-Channel 60V 1.5A (Ta) 1W (Ta) Surface Mount TSMT3
P-Channel 60V 1.5A (Ta) 1W (Ta) Surface Mount TSMT3
P-Channel 60V 1.5A (Ta) 1W (Ta) Surface Mount TSMT3
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1092632-RQ5L015SPTL
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TSMT3
Dimension: SC-96
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 1.5A (Ta)
Gate-Source Threshold Voltage: 3V @ 1mA
Max Gate Charge: 10nC @ 10V
Max Input Capacitance: 500pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 280 mOhm @ 1.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
MOSFET P-CH 60V 1.5A TSMT3 Product overview: RQ5L015SPTL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 1.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RQ5L015SPTL can be used for catalog matching and distributor lookup.
MOSFET, P-CH, -60V, -1.5A, TSMT; Transistor Polarity:P Channel; Continuous Drain Current Id:-1.5A; Drain Source Voltage Vds:-60V; On Resistance Rds(on):0.2ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-3V; Power RoHS Compliant: Yes
MOSFET P-CH 60V 1.5A TSMT3
MOSFET P-CH 60V 1.5A TSMT3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | RQ5L015SPTLTR-ND | 1092632-RQ5L015SPTL | 278-RQ5L015SPTL | 10AC8925 | RQ5L015SPTL | RQ5L015SPTL |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - RQ5L015SPTL | 60V 1.5A MOSFET Transistor | Mosfet, P-Ch, -60V, -1.5A, Tsmt; Transistor Polarity Rohm | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel; P-Channel | P-Channel | P-Channel; P-Channel | ||
| Package Type | SC-96 | SOT3; TSMT3 | Tape & Reel (TR) | TO-3 | SC-96 | Surface Mount |
| V(BR)DSS | 60 volts | 60 volts | ||||
| PD | 1000 milliwatts | 1 milliwatts | 1000 milliwatts | |||
| TJ | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |