ROHM Semiconductor USA, LLC 100V 60A MOSFET Transistor RS6P060BHTB1

Description
NCH 100V 60A, HSOP8, POWER MOSFE Product overview: RS6P060BHTB1 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RS6P060BHTB1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
NCH 100V 60A, HSOP8, POWER MOSFE Product overview: RS6P060BHTB1 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RS6P060BHTB1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 60A MOSFET Transistor
278-RS6P060BHTB1
100V 60A MOSFET Transistor 278-RS6P060BHTB1
NCH 100V 60A, HSOP8, POWER MOSFE Product overview: RS6P060BHTB1 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RS6P060BHTB1 can be used for catalog matching and distributor lookup.

NCH 100V 60A, HSOP8, POWER MOSFE Product overview: RS6P060BHTB1 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RS6P060BHTB1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 2606164P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2606164P
MOSFETs 2606164P
Nch 100V 60A, HSOP8, Power MOSFET

Nch 100V 60A, HSOP8, Power MOSFET

Supplier's Site
MOSFETs - 2606164 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2606164
MOSFETs 2606164
Nch 100V 60A, HSOP8, Power MOSFET

Nch 100V 60A, HSOP8, Power MOSFET

Supplier's Site
MOSFETs - 2606163 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2606163
MOSFETs 2606163
Nch 100V 60A, HSOP8, Power MOSFET

Nch 100V 60A, HSOP8, Power MOSFET

Supplier's Site
Single FETs, MOSFETs - 846-RS6P060BHTB1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
846-RS6P060BHTB1CT-ND
Single FETs, MOSFETs 846-RS6P060BHTB1CT-ND
NCH 100V 60A, HSOP8, POWER MOSFE

NCH 100V 60A, HSOP8, POWER MOSFE

Buy Now Datasheet
Single FETs, MOSFETs - 846-RS6P060BHTB1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
846-RS6P060BHTB1DKR-ND
Single FETs, MOSFETs 846-RS6P060BHTB1DKR-ND
NCH 100V 60A, HSOP8, POWER MOSFE

NCH 100V 60A, HSOP8, POWER MOSFE

Buy Now Datasheet
Single FETs, MOSFETs - 846-RS6P060BHTB1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
846-RS6P060BHTB1TR-ND
Single FETs, MOSFETs 846-RS6P060BHTB1TR-ND
NCH 100V 60A, HSOP8, POWER MOSFE

NCH 100V 60A, HSOP8, POWER MOSFE

Buy Now Datasheet
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Manufacturer: Rohm Semiconductor Alternative Parts (Cross-Reference): Cross Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs Product Status: Active FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 100 V Current - Continuous Drain (Id) @ 25°C: 60A (Tc) Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Rds On (Max) @ Id, Vgs: 10.6mOhm @ 60A, 10V Vgs(th) (Max) @ Id: 4V @ 1mA

Manufacturer: Rohm Semiconductor
Alternative Parts (Cross-Reference): Cross
Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Product Status: Active
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 100 V
Current - Continuous Drain (Id) @ 25°C: 60A (Tc)
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Rds On (Max) @ Id, Vgs: 10.6mOhm @ 60A, 10V
Vgs(th) (Max) @ Id: 4V @ 1mA

Buy Now Datasheet
Mosfet, N-Ch, 100V, 60A, Hsop8 Rohs Compliant Rohm - 60AK9058 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 60A, Hsop8 Rohs Compliant Rohm
60AK9058
Mosfet, N-Ch, 100V, 60A, Hsop8 Rohs Compliant Rohm 60AK9058
MOSFET, N-CH, 100V, 60A, HSOP8 ROHS COMPLIANT: YES

MOSFET, N-CH, 100V, 60A, HSOP8 ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RS6P060BHTB1 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RS6P060BHTB1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RS6P060BHTB1
NCH 100V 60A, HSOP8, POWER MOSFE

NCH 100V 60A, HSOP8, POWER MOSFE

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-RS6P060BHTB1 2606164P 846-RS6P060BHTB1CT-ND 60AK9058 RS6P060BHTB1
Product Name 100V 60A MOSFET Transistor MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 100V, 60A, Hsop8 Rohs Compliant Rohm Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement
Transconductance 0.0220 kS
PD 73 milliwatts
Unlock Full Specs
to access all available technical data