N-channel 100 V, 1 A power MOSFET in a TSMT3 surface-mount package, with a maximum drain-source on-state resistance of 520 mΩ at V_GS = 10 V and I_D = 1 A, and a continuous drain current rating of ±1 A. It includes a built-in gate-source protection diode, is RoHS compliant, and is AEC-Q101 qualified. The package dimensions are 3.00 mm max length by 1.80 mm max width.
MOSFET, N-CH, 100V, 1A, TSMT-3; Transistor Polarity:N Channel; Continuous Drain Current Id:1A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.37ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.5V; Power Dissipation RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 78Y8448 |
| Product Name | Mosfet, N-Ch, 100V, 1A, Tsmt-3; Transistor Polarity Rohm |
| IDSS | 1000 milliamps |