ROHM Semiconductor USA, LLC OEM Parts - OEM Parts (O - R) - RSR015P06FRATL RSR015P06FRATL

Description
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 978220-RSR015P06FRAT L Categories: OEM Parts(O-R) Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage RoHS: Compliant Drain to Source Resistance: 200 mΩ
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 978220-RSR015P06FRAT L Categories: OEM Parts(O-R) Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage RoHS: Compliant Drain to Source Resistance: 200 mΩ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (O - R) - RSR015P06FRATL - 978220-RSR015P06FRATL - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (O - R) - RSR015P06FRATL
978220-RSR015P06FRATL
OEM Parts - OEM Parts (O - R) - RSR015P06FRATL 978220-RSR015P06FRATL
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 978220-RSR015P06FRAT L Categories: OEM Parts(O-R) Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage RoHS: Compliant Drain to Source Resistance: 200 mΩ

Manufacturer: Rohm Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 978220-RSR015P06FRATL
Categories: OEM Parts(O-R)
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Drain to Source Resistance: 200 mΩ

Buy Now
Mosfet, P-Ch, -60V, -1.5A, 0.7W; Transistor Polarity Rohm - 82AC3081 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -60V, -1.5A, 0.7W; Transistor Polarity Rohm
82AC3081
Mosfet, P-Ch, -60V, -1.5A, 0.7W; Transistor Polarity Rohm 82AC3081
MOSFET, P-CH, -60V, -1.5A, 0.7W; Transistor Polarity:P Channel; Continuous Drain Current Id:-1.5A; Drain Source Voltage Vds:-60V; On Resistance Rds(on):0.2ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-3V; Power RoHS Compliant: Yes

MOSFET, P-CH, -60V, -1.5A, 0.7W; Transistor Polarity:P Channel; Continuous Drain Current Id:-1.5A; Drain Source Voltage Vds:-60V; On Resistance Rds(on):0.2ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-3V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 978220-RSR015P06FRATL 82AC3081
Product Name OEM Parts - OEM Parts (O - R) - RSR015P06FRATL Mosfet, P-Ch, -60V, -1.5A, 0.7W; Transistor Polarity Rohm
rDS(on) 0.2000 ohms 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

PRECISION P-CHANNEL EPAD® MOSFET ARRAY QUAD ZERO THRESHOLD™ MATCHED PAIR - ALD310700APCL - Advanced Linear Devices, Inc.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS -8 volts
View Details
4 suppliers
CSD16325Q5C DualCool? N-Channel NexFET? Power MOSFET - CSD16325Q5C - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0022 ohms
View Details
5 suppliers
Single FETs, MOSFETs - 448-AIMBG120R080M1XTMA1TR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details
2 suppliers
MOSFETs - 2441926P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT26; TSOT-26
View Details