P-Channel 30V 4.5A (Ta) 950mW (Ta) Surface Mount TSMT6 (SC-95)
P-Channel 30V 4.5A (Ta) 950mW (Ta) Surface Mount TSMT6 (SC-95)
P-Channel 30V 4.5A (Ta) 950mW (Ta) Surface Mount TSMT6 (SC-95)
AUTOMOTIVE PCH -30V -4.5A SMALL
AUTOMOTIVE PCH -30V -4.5A SMALL
MOSFET, P-CH, 30V, 4.5A, TSMT ROHS COMPLIANT: YES
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 846-RRQ045P03HZGTRDKR-ND | RRQ045P03HZGTR | RRQ045P03HZGTR | 37AJ0858 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | Mosfet, P-Ch, 30V, 4.5A, Tsmt Rohs Compliant Rohm |
| Polarity | P-Channel | P-Channel; P-Channel | ||
| Package Type | SOT23; SOT-23-6 Thin, TSOT-23-6 | SOT23; SOT-23-6 Thin, TSOT-23-6 | SOT23; SOT-23-6 Thin, TSOT-23-6 | TO-3 |
| Transistor Grade / Operating Range | Automotive | |||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| Transistor Technology / Material | MOSFET (Metal Oxide) |