Trans Voltage Suppressor Diode, Product overview: PCLAMP1211P.TGT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PCLAMP1211P.TGT can be used for catalog matching and distributor lookup.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Manufacturer: Semtech Corporation
Win Source Part Number: 888767-PCLAMP1211P.T
Series: RailClamp®
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: 28V Clamp 15A Ipp Tvs Diode Surface Mount SLP2018P6
Package: 6-UFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: PCLAMP1211
Categories: Circuit Protection
Case / Package: SLP2018P6
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
HTSUS: 8541.10.0080
Other Part Number: PCLAMP1211P.TGT-ND, PCLAMP1211P.TGTTR, PCLAMP1211P.TGTDKR, PCLAMP1211P.TGTCT
28V Clamp 15A Ipp Tvs Diode Surface Mount SLP2018P6
TVS DIODE 13.5VWM 28VC SLP2018P6
| ERSAELECTRONICS PTE. LTD. | Richardson RFPD | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-PCLAMP1211P.TGT | PCLAMP1211P.TGT | 888767-PCLAMP1211P.TGT | PCLAMP1211P.TGTTR-ND | PCLAMP1211P.TGT |
| Product Name | TVS Protection Diode | TVS | TVS - TVS - Diodes - PCLAMP1211P.TGT | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | RoHS | |||
| Package | SLP2018P6 | 6-UFDFN Exposed Pad | SLP2018P6 | ||
| Tj | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) |