Diode Standard 800V 85A Stud Mount DO-5
85A, 200V-1600V rectifier in DO5 package
STD RECTIFIER DO-5 ROHS COMPLIANT: YES
DIODE GEN PURP 800V 85A DO5
| DigiKey | Richardson RFPD | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | R3780-ND | R3780 | 33AJ8768 | R3780 |
| Product Name | Single Diodes | Standard Recovery Diode and Rectifier | Std Rectifier Do-5 Rohs Compliant Microchip | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 200 C (-85 to 392 F) | |||
| Package | DO-5 | |||
| IF | 85000 mA |