Semtech Corp. 4V 0.8PF 20A TVS Protection Diode RCLAMP4041ZATFT

Description
1-LINE 4V 0.8PF 20A BI SLP0603P2 Product overview: RCLAMP4041ZATFT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V, 0.8PF, 20A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 4V, 0.8PF, 20A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP4041ZATFT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1-LINE 4V 0.8PF 20A BI SLP0603P2 Product overview: RCLAMP4041ZATFT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V, 0.8PF, 20A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 4V, 0.8PF, 20A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP4041ZATFT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4V 0.8PF 20A TVS Protection Diode - 144-RCLAMP4041ZATFT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4V 0.8PF 20A TVS Protection Diode
144-RCLAMP4041ZATFT
4V 0.8PF 20A TVS Protection Diode 144-RCLAMP4041ZATFT
1-LINE 4V 0.8PF 20A BI SLP0603P2 Product overview: RCLAMP4041ZATFT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V, 0.8PF, 20A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 4V, 0.8PF, 20A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP4041ZATFT can be used for catalog matching and distributor lookup.

1-LINE 4V 0.8PF 20A BI SLP0603P2 Product overview: RCLAMP4041ZATFT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V, 0.8PF, 20A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 4V, 0.8PF, 20A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP4041ZATFT can be used for catalog matching and distributor lookup.

Supplier's Site
TVS - RCLAMP4041ZATFT - Richardson RFPD
Downers Grove, IL, United States
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
TVS Diodes - 600-RCLAMP4041ZATFTDKR-ND - DigiKey
Thief River Falls, MN, United States
Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount SLP0603P2X3F

Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount SLP0603P2X3F

Buy Now Datasheet
TVS Diodes - 600-RCLAMP4041ZATFTTR-ND - DigiKey
Thief River Falls, MN, United States
Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount SLP0603P2X3F

Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount SLP0603P2X3F

Buy Now Datasheet
TVS Diodes - 600-RCLAMP4041ZATFTCT-ND - DigiKey
Thief River Falls, MN, United States
Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount SLP0603P2X3F

Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount SLP0603P2X3F

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 963726-RCLAMP4041ZATFT - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
963726-RCLAMP4041ZATFT
Circuit Protection - TVS - Diodes 963726-RCLAMP4041ZATFT
Win Source Part Number: 963726-RCLAMP4041ZAT FT Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel Applications: USB Standard Package: 15,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 4V Power Line Protection: No Current - Peak Pulse (10/1000µs): 20A (8/20µs) Package / Case: 0201 (0603 Metric) Supplier Device Package: SLP0603P2X3F ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Semtech Corporation Other Names: 600-RCLAMP4041ZATFTD KR,600-RCLAMP4041ZAT FTCT,600-RCLAMP4041Z ATFTTR

Win Source Part Number: 963726-RCLAMP4041ZATFT
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel
Applications: USB
Standard Package: 15,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 4V
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 20A (8/20µs)
Package / Case: 0201 (0603 Metric)
Supplier Device Package: SLP0603P2X3F
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Semtech Corporation
Other Names: 600-RCLAMP4041ZATFTDKR,600-RCLAMP4041ZATFTCT,600-RCLAMP4041ZATFTTR

Buy Now
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - RCLAMP4041ZATFT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RCLAMP4041ZATFT
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes RCLAMP4041ZATFT
1-LINE 4V 0.8PF 20A BI SLP0603P2

1-LINE 4V 0.8PF 20A BI SLP0603P2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Richardson RFPD DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-RCLAMP4041ZATFT RCLAMP4041ZATFT 600-RCLAMP4041ZATFTDKR-ND 963726-RCLAMP4041ZATFT RCLAMP4041ZATFT
Product Name 4V 0.8PF 20A TVS Protection Diode TVS TVS Diodes Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape & Reel (TR) 0201 (0603 Metric) 0201 (0603 Metric) SLP0603P2X3F
Peak Pulse Power 160 watts 160 watts 160 watts
Unlock Full Specs
to access all available technical data