Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
TVS DIODE 5VWM 20VC SLP1006P2
20V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2
TVS DIODE 5VWM 20VC SLP1006P2
Manufacturer: Semtech Corporation
Win Source Part Number: 726277-RCLAMP0551P.T
Packaging: Tape and Reel
Type: Zener
Mounting Style: SMD
Applications: General Purpose
Bidirectional Channels: 1
Current - Peak Pulse (10/1000μs): 3A (8/20μs)
Power - Peak Pulse: 60W
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: SLP1006P2
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 0402 (1006 Metric)
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 5V (Maximum)
Voltage - Breakdown (Minimum): 6V
Voltage - Clamping (Maximum) at Ipp: 20V
Capacitance at Frequency: 0.25pF at 1MHz
TVS DIODE 5VWM 20VC SLP1006P2 Product overview: RCLAMP0551P.TNT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP0551P.TNT can be used for catalog matching and distributor lookup.
TVS Diodes / ESD Suppressors MARKETING PART NUMBER
TVS DIODE 5VWM 20VC SLP1006P2
| Richardson RFPD | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | RCLAMP0551P.TNT | 600-RCLAMP0551P.TNTDKR-ND | 726277-RCLAMP0551P.TNT | 144-RCLAMP0551P.TNT | RCLAMP0551P.TNT | RCLAMP0551P.TNT |
| Product Name | TVS | TVS Diodes | TVS - TVS - Diodes - RCLAMP0551P.TNT | TVS Protection Diode | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||||
| RoHS Compliant | RoHS | RoHS | ||||
| Package | 0402 (1006 Metric) | SLP1006P2 | SLP1006P2 | |||
| Peak Pulse Power | 60 watts | 60 watts | 60 watts | |||
| VC | 20 volts | 20 volts | 20 volts |