Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
TVS DIODE 2.5VWM 10VC 10MSOP Product overview: RCLAMP7535M.TLT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP7535M.TLT can be used for catalog matching and distributor lookup.
10V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount 10-MSOP
RAILCLAMP 8-Line 2.5V 5pF ESD MSOP-10L
TVS DIODE 2.5VWM 10VC 10MSOP
| Richardson RFPD | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | RCLAMP7535M.TLT | 144-RCLAMP7535M.TLT | RCLAMP7535M.TLT-ND | 84R7498 | RCLAMP7535M.TLT |
| Product Name | TVS | TVS Protection Diode | TVS Diodes | Railclamp 8-Line 2.5V 5Pf Esd Msop-10L Semtech | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | RoHS | |||
| Package | Tape & Reel (TR) | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | 10-MSOP | ||
| Peak Pulse Power | 300 watts | 300 watts | 300 watts |