TVS Diode Steering (Rail to Rail) Uni-Directional 5V (Max) 15V 8-SON T/R
TVS DIODE 5VWM 15VC SLP3313P6T Product overview: RCLAMP0506T.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP0506T.TCT can be used for catalog matching and distributor lookup.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
15V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SLP3313P6T
15V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SLP3313P6T
15V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SLP3313P6T
TVS DIODE 5VWM 15VC SLP3313P6T
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | RCLAMP0506T.TCT | 144-RCLAMP0506T.TCT | RCLAMP0506T.TCT | RCLAMP0506TTCTCT-ND | RCLAMP0506T.TCT |
| Product Name | TVS Protection Diode | TVS | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| Package | SLP3313P6T | Tape & Reel (TR) | 8-XFDFN | SLP3313P6T | |
| Configuration | Single | Single | |||
| Peak Pulse Power | 75 watts | 75 watts | 75 watts |