TVS 8LINE LOW CAP SGP3810N9 Product overview: RCLAMP7538P.TZT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP7538P.TZT can be used for catalog matching and distributor lookup.
Manufacturer: Semtech Corporation
Win Source Part Number: 931905-RCLAMP7538P.T
Features: Clamp Ipp Tvs Diode
Package: Reel - TR
Family Name: RCLAMP7538
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
HTSUS: 8541.10.0080
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
TVS DIODE 5VWM 15VC SLP3810N9
TVS DIODE 5VWM 15VC SLP3810N9
TVS 8LINE LOW CAP SGP3810N9
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-RCLAMP7538P.TZT | 931905-RCLAMP7538P.TZT | RCLAMP7538P.TZT | 600-RCLAMP7538P.TZTCT-ND | RCLAMP7538P.TZT |
| Product Name | TVS Protection Diode | TVS - TVS - Diodes - RCLAMP7538P.TZT | TVS | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | RoHS | |||
| Package | Tape & Reel (TR) | 9-UDFN | SLP3810N9 | ||
| Peak Pulse Power | 75 watts | 75 watts | 75 watts |