Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
TVS DIODE 5VWM 15VC SLP3810N9
TVS DIODE 5VWM 15VC SLP3810N9
15V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SLP3810N9
TVS DIODE 5VWM 15VC SLP3810N9
| Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | RCLAMP7538P.TNT | 600-RCLAMP7538P.TNTDKR-ND | RCLAMP7538P.TNT |
| Product Name | TVS | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| RoHS Compliant | RoHS | ||
| Package | 9-UDFN | SLP3810N9 | |
| Peak Pulse Power | 75 watts | 75 watts |