10V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SLP0806P2T
TVS DIODE 5VWM 10VC SLP0806P2T
TVS DIODE 5VWM 10VC SLP0806P2T
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
TVS DIODE 5VWM 10VC SLP0806P2T
| DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 600-RCLAMP5031T.TNTTR-ND | RCLAMP5031T.TNT | RCLAMP5031T.TNT |
| Product Name | TVS Diodes | TVS | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| RoHS Compliant | RoHS | ||
| Package | 2-XFDFN | SLP0806P2T | |
| VC | 10 volts | 10 volts |