Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Manufacturer: Semtech Corporation
Win Source Part Number: 1091649-RCLAMP3624T.
Packaging: Reel - TR
Type: Steering (Rail to Rail)
Applications: USB OTG
Mounting: SMD (SMT)
Unidirectional Channels: 3
Power Line Protection: Yes
Capacitance @ Frequency: 0.7pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: SLP1710P4T
STAND-OFF Voltage (Vwm): 5V (Max)
Minimum Breakdown Voltage: 6.5V
Max Clamping Voltage: 15V
Peak Pulse Current(Ippm): 5A (8/20μs)
Power Dissipation - Pd: 100W
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
15V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SLP1710P4T
15V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SLP1710P4T
15V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SLP1710P4T
TVS DIODE 5VWM 15VC SLP1710P4T Product overview: RCLAMP3624T.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP3624T.TCT can be used for catalog matching and distributor lookup.
TVS ARRAY, 100W, 5V, UNIDIRECTIONAL, SLP1710P4T; Product Range:RailClamp Series; TVS Polarity:Unidirectio
TVS ARRAY, 100W, 5V, UNIDIRECTIONAL, SLP1710P4T; Product Range:RailClamp Series; TVS Polarity:Unidirectio
TVS DIODE 5VWM 15VC SLP1710P4T
| Richardson RFPD | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | RCLAMP3624T.TCT | 1091649-RCLAMP3624T.TCT | RCLAMP3624TTCTCT-ND | 144-RCLAMP3624T.TCT | 84X9411 | RCLAMP3624T.TCT |
| Product Name | TVS | TVS - TVS - Diodes - RCLAMP3624T.TCT | TVS Diodes | TVS Protection Diode | Tvs Array, 100W, 5V, Unidirectional, Slp1710P4T; Product Range Semtech | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | SLP1710P4T | 6-XFDFN | Tape & Reel (TR) | SLP1710P4T | SLP1710P4T | |
| VWM | 5 volts | |||||
| IPPM | 5 amps | |||||
| VC | 15 volts | 15 volts | 15 volts | |||
| VBR | 6.5 volts | 6.5 volts | 6.5 volts |