TVS DIODE 3.3VWM 6.5V SLP1308N5T
6.5V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SLP1308N5T
TVS DIODE 3.3VWM 6.5V SLP1308N5T
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Manufacturer: Semtech Corporation
Win Source Part Number: 802813-RCLAMP3344T.T
Packaging: Reel
Type: Steering (Rail to Rail)
Mounting Style: SMD
Applications: Use For General
Unidirectional Channels: 4
Voltage - Reverse Standoff (Typ): 3.3V (Maximum)
Voltage - Breakdown (Min): 7.5V
Current - Peak Pulse (10/1000μs): 4A (8/20μs)
Power Line Protection: Yes
Supplier Device Package: SLP1308N5T
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 5-XFDFN
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 6.5V
Capacitance at Frequency: 0.3pF at 1MHz
TVS DIODE 3.3VWM 6.5V SLP1308N5T Product overview: RCLAMP3344T.TNT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 6.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 6.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP3344T.TNT can be used for catalog matching and distributor lookup.
TVS DIODE 3.3VWM 6.5V SLP1308N5T
| DigiKey | Richardson RFPD | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 600-RCLAMP3344T.TNTDKR-ND | RCLAMP3344T.TNT | 802813-RCLAMP3344T.TNT | 144-RCLAMP3344T.TNT | RCLAMP3344T.TNT |
| Product Name | TVS Diodes | TVS | TVS - TVS - Diodes - RCLAMP3344T.TNT | 6.5V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | RoHS | |||
| Package | 5-XFDFN | Tape & Reel (TR) | SLP1308N5T | ||
| VC | 6.5 volts | 6.5 volts | 6.5 volts |