15V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SLP0603P2X3
15V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SLP0603P2X3
15V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SLP0603P2X3
Trans Voltage Suppressor Diode, 100W, 5V V(RWM), Bidirectional, 1 Element, Silicon, Product overview: RCLAMP0521Z.TFT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100W, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 100W, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP0521Z.TFT can be used for catalog matching and distributor lookup.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Manufacturer: Semtech Corporation
Win Source Part Number: 801456-RCLAMP0521Z.T
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: Use For General
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5V (Maximum)
Voltage - Breakdown (Min): 6V
Current - Peak Pulse (10/1000μs): 4A (8/20μs)
Power - Peak Pulse: 100W
Power Line Protection: No
Supplier Device Package: SLP0603P2X3
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 0201 (0603 Metric)
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 15,000
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 15V
Capacitance at Frequency: 0.35pF at 1MHz
Circuit Protection - TVS
| DigiKey | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | RCLAMP0521Z.TFTTR-ND | 144-RCLAMP0521Z.TFT | RCLAMP0521Z.TFT | 801456-RCLAMP0521Z.TFT | RCLAMP0521Z.TFT |
| Product Name | TVS Diodes | 100W 5V TVS Protection Diode | TVS | TVS - TVS - Diodes - RCLAMP0521Z.TFT | Circuit Protection - TVS |
| Configuration | Single | Single | |||
| Package | 0201 (0603 Metric) | ||||
| Peak Pulse Power | 100 watts | 100 watts | |||
| VC | 15 volts | 15 volts | |||
| VBR | 6 volts | 6 volts |