Manufacturer: Semtech Corporation
Win Source Part Number: 804784-RCLAMP8512N.T
Packaging: Reel
Part Status: Active
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)
TVS DIODE 2.5VWM 9VC SGP4017N13
TVS DIODE 2.5VWM 9VC SGP4017N13
TVS DIODES Product overview: RCLAMP8512N.TGT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP8512N.TGT can be used for catalog matching and distributor lookup.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
TVS DIODES
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 804784-RCLAMP8512N.TGT | 600-RCLAMP8512N.TGTTR-ND | 144-RCLAMP8512N.TGT | RCLAMP8512N.TGT | RCLAMP8512N.TGT |
| Product Name | TVS - TVS - Diodes - RCLAMP8512N.TGT | TVS Diodes | TVS Protection Diode | TVS | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | RoHS | |||
| Package | 13-UDFN | Tape & Reel (TR) | SGP4017N13 | ||
| Peak Pulse Power | 135 watts | 135 watts | 135 watts |