TVS DIODE 10VWM 21VC DFN1610N2
TVS DIODE 10VWM 21VC DFN1610N2
TVS DIODE 10VWM 21VC DFN1610N2
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
10V, 1-LINE SURGE PROTECTION
| DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 600-PCLAMP1021P.TNTTR-ND | PCLAMP1021P.TNT | PCLAMP1021P.TNT |
| Product Name | TVS Diodes | TVS | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | 0603 (1610 Metric) | DFN1610N2 | |
| Peak Pulse Power | 1680 watts | 1680 watts | |
| VC | 21 volts | 21 volts |