Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
TVS DIODE 3.3VWM 25VC SLP3020N10
TVS DIODE 3.3VWM 25VC SLP3020N10
TVS DIODE 3.3VWM 25VC SLP3020N10
| Richardson RFPD | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | RCLAMP3374N.TRT | 600-RCLAMP3374N.TRTDKR-ND |
| Product Name | TVS | TVS Diodes |
| Configuration | Single | |
| Package | 10-UDFN Exposed Pad | |
| Peak Pulse Power | 1000 watts | |
| VC | 25 volts |