Trans Voltage Suppressor Diode, Product overview: RCLAMP0532T.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP0532T.TCT can be used for catalog matching and distributor lookup.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
10V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SLP1610P4T
TVS DIODE 5VWM 10VC SLP1610P4T
TVS DIODE 5VWM 10VC SLP1610P4T
Win Source Part Number: 1379648-RCLAMP0532T.
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 54 pct.
Type: Steering (Rail to Rail)
MSL Level: 1 (Unlimited)
Mfr: Semtech Corporation
Series: RailClamp®
Package: Tape & Reel
Product Status: Active
Package / Case: 6-UFDFN
Supplier Device Package: SLP1610P4T
Base Product Number: RCLAMP0532
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: General Purpose
ECCN: EAR99
Voltage - Reverse Standoff (Typ): 5V (Max)
Voltage - Breakdown (Min): 6.5V
Voltage - Clamping (Max) @ Ipp: 10V
Current - Peak Pulse (10/1000µs): 10A (8/20µs)
Power - Peak Pulse: 100W
Power Line Protection: No
Capacitance @ Frequency: 1pF @ 1MHz
Unidirectional Channels: 2
TVS DIODE 5VWM 10VC SLP1610P4T
| ERSAELECTRONICS PTE. LTD. | Richardson RFPD | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-RCLAMP0532T.TCT | RCLAMP0532T.TCT | 600-RCLAMP0532T.TCTTR-ND | 1379648-RCLAMP0532T.TCT | RCLAMP0532T.TCT |
| Product Name | TVS Protection Diode | TVS | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | ||||
| Package | 6-UFDFN | 6-UFDFN | SLP1610P4T | ||
| Peak Pulse Power | 100 watts | 100 watts | 100 watts | ||
| VC | 10 volts | 10 volts | 10 volts |