Richardson RFPD Standard Recovery Diode and Rectifier SKR320/04

Description
Rectifier Diode|•Reverse voltages up to 1600 V|•Hermetic metal case with glass insulator|•Threaded stud ISO M24 x 1.5|•SKR: cathode to stud|Typical Applications:|•All-p urpose high power rectifier diodes|•Cooling via heatsinks|•Non-contr ollable and half-controllable rectifiers|•Free-whe eling diodes|•Recommended snubber network: RC: 1 µF, 20 Ω (Pr = 2 W), Rp = 25 kΩ (Pr = 20 W)
Request a Quote Datasheet
Description
Rectifier Diode|•Reverse voltages up to 1600 V|•Hermetic metal case with glass insulator|•Threaded stud ISO M24 x 1.5|•SKR: cathode to stud|Typical Applications:|•All-p urpose high power rectifier diodes|•Cooling via heatsinks|•Non-contr ollable and half-controllable rectifiers|•Free-whe eling diodes|•Recommended snubber network: RC: 1 µF, 20 Ω (Pr = 2 W), Rp = 25 kΩ (Pr = 20 W)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Recovery Diode and Rectifier - SKR320/04 - Richardson RFPD
Downers Grove, IL, United States
Standard Recovery Diode and Rectifier
SKR320/04
Standard Recovery Diode and Rectifier SKR320/04
Rectifier Diode|•Reverse voltages up to 1600 V|•Hermetic metal case with glass insulator|•Threaded stud ISO M24 x 1.5|•SKR: cathode to stud|Typical Applications:|•All-p urpose high power rectifier diodes|•Cooling via heatsinks|•Non-contr ollable and half-controllable rectifiers|•Free-whe eling diodes|•Recommended snubber network: RC: 1 µF, 20 Ω (Pr = 2 W), Rp = 25 kΩ (Pr = 20 W)

Rectifier Diode|•Reverse voltages up to 1600 V|•Hermetic metal case with glass insulator|•Threaded stud ISO M24 x 1.5|•SKR: cathode to stud|Typical Applications:|•All-purpose high power rectifier diodes|•Cooling via heatsinks|•Non-controllable and half-controllable rectifiers|•Free-wheeling diodes|•Recommended snubber network: RC: 1 µF, 20 Ω (Pr = 2 W), Rp = 25 kΩ (Pr = 20 W)

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Rectifiers
Product Number SKR320/04
Product Name Standard Recovery Diode and Rectifier
Package Threaded Stud
Unlock Full Specs
to access all available technical data