Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
TVS DIODE SLP0603P2X3 Product overview: RCLAMP0521ZATFT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP0521ZATFT can be used for catalog matching and distributor lookup.
Win Source Part Number: 958225-RCLAMP0521ZAT
Category: Circuit Protection>TVS - Diodes
Package: Tape & Reel
Standard Package: 15,000
Mounting: SMD (SMT)
Package / Case: 0201 (0603 Metric)
Supplier Device Package: SLP0603P2X3
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Semtech Corporation
Other Names: RCLAMP0521ZATFTDKR,R
Base Product Number: RCLAMP0521
TVS DIODE SLP0603P2X3
TVS Diodes / ESD Suppressors Low Capacitance ESD Protection
| Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | RCLAMP0521ZATFT | 144-RCLAMP0521ZATFT | 958225-RCLAMP0521ZATFT | RCLAMP0521ZATFT | RCLAMP0521ZATFT |
| Product Name | TVS | TVS Protection Diode | Circuit Protection - TVS - Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors |
| Configuration | Single | ||||
| RoHS Compliant | RoHS | ||||
| Package | Tape & Reel (TR) | 0201 (0603 Metric) | SLP0603P2X3 | SLP0603P2X3 |