7V Clamp 9A (8/20µs) Ipp Tvs Diode Surface Mount SLP0603P2X3J
7V Clamp 9A (8/20µs) Ipp Tvs Diode Surface Mount SLP0603P2X3J
7V Clamp 9A (8/20µs) Ipp Tvs Diode Surface Mount SLP0603P2X3J
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
1-LINE 3.3V 0.25PF ESD SLP0603P2 Product overview: RCLAMP3371ZCTFT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 0.25PF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 3.3V, 0.25PF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP3371ZCTFT can be used for catalog matching and distributor lookup.
Win Source Part Number: 960926-RCLAMP3371ZCT
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel
Applications: HDMI, USB
Standard Package: 15,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 3.3V (Max)
Voltage - Breakdown (Min): 5.5V
Voltage - Clamping (Max) @ Ipp: 7V
Power - Peak Pulse: 65W
Power Line Protection: No
Capacitance @ Frequency: 0.23pF @ 1MHz
Current - Peak Pulse (10/1000µs): 9A (8/20µs)
Package / Case: 0201 (0603 Metric)
Supplier Device Package: SLP0603P2X3J
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Semtech Corporation
Other Names: 600-RCLAMP3371ZCTFTT
1-LINE 3.3V 0.25PF ESD SLP0603P2
| DigiKey | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 600-RCLAMP3371ZCTFTCT-ND | RCLAMP3371ZCTFT | 144-RCLAMP3371ZCTFT | 960926-RCLAMP3371ZCTFT | RCLAMP3371ZCTFT |
| Product Name | TVS Diodes | TVS | 3.3V 0.25PF TVS Protection Diode | Circuit Protection - TVS - Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| Package | 0201 (0603 Metric) | Tape & Reel (TR) | 0201 (0603 Metric) | SLP0603P2X3J | |
| Peak Pulse Power | 65 watts | 65 watts | 65 watts | 65 watts | |
| VC | 7 volts | 7 volts | 7 volts | ||
| VBR | 5.5 volts | 5.5 volts | 5.5 volts |