Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
TVS DIODE 5.5VWM 20VC SLP1006P2
TVS DIODE 5.5VWM 20VC SLP1006P2
TVS DIODE 5.5VWM 20VC SLP1006P2
1-LINE 5V 0.15PF 1.1R ESD SLP100
| Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | RCLAMP0561PQTCT | 600-RCLAMP0561PQTCTDKR-ND | RCLAMP0561PQTCT |
| Product Name | TVS | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | 0402 (1006 Metric) | SLP1006P2 | |
| Peak Pulse Power | 40 watts | 40 watts | |
| VC | 20 volts | 20 volts |