Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
20V Clamp 40A (8/20µs) Ipp Tvs Diode Surface Mount SLP3020N10
20V Clamp 40A (8/20µs) Ipp Tvs Diode Surface Mount SLP3020N10
20V Clamp 40A (8/20µs) Ipp Tvs Diode Surface Mount SLP3020N10
TVS DIODE 2.5VWM 20VC SLP3020N10
TVS Diodes / ESD Suppressors RCLAMP2574NQTCT--Tap
| Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | RCLAMP2574NQTCT | RCLAMP2574NQTCTCT-ND | RCLAMP2574NQTCT | RCLAMP2574NQTCT |
| Product Name | TVS | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors |
| Configuration | Single | |||
| Package | 10-UDFN Exposed Pad | SLP3020N10 | SLP3020N10-10 | |
| Peak Pulse Power | 1000 watts | 1000 watts | ||
| VC | 20 volts | 20 volts |