TVS Diode Steering (Rail to Rail) Uni-Directional 3.3V (Max) 4.5V 7-SON T/R
TVS DIODE 3.3VWM 4.5VC SGP2708N7 Product overview: RCLAMP3346P.TNT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP3346P.TNT can be used for catalog matching and distributor lookup.
Manufacturer: Semtech Corporation
Win Source Part Number: 801115-RCLAMP3346P.T
Packaging: Reel
Type: Steering (Rail to Rail)
Mounting Style: SMD
Applications: USB
Unidirectional Channels: 6
Voltage - Reverse Standoff (Typ): 3.3V (Maximum)
Voltage - Breakdown (Min): 7V
Current - Peak Pulse (10/1000μs): 4.5A (8/20μs)
Power Line Protection: No
Supplier Device Package: SGP2708N7
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 7-UDFN
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 4.5V
Capacitance at Frequency: 0.6pF at 1MHz
4.5V Clamp 4.5A (8/20µs) Ipp Tvs Diode Surface Mount SGP2708N7
4.5V Clamp 4.5A (8/20µs) Ipp Tvs Diode Surface Mount SGP2708N7
4.5V Clamp 4.5A (8/20µs) Ipp Tvs Diode Surface Mount SGP2708N7
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
TVS DIODE 3.3VWM 4.5VC SGP2708N7
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | RCLAMP3346P.TNT | 144-RCLAMP3346P.TNT | 801115-RCLAMP3346P.TNT | RCLAMP3346P.TNTCT-ND | RCLAMP3346P.TNT | RCLAMP3346P.TNT |
| Product Name | TVS Protection Diode | TVS - TVS - Diodes - RCLAMP3346P.TNT | TVS Diodes | TVS | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | |
| RoHS Compliant | RoHS | RoHS | ||||
| Package | SGP2708N | Tape & Reel (TR) | 7-UDFN | SGP2708N7 | ||
| Configuration | Single | Single | ||||
| Tj | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |