Rectifier Diode|•Reverse voltages up to 3000 V|•Hermetic metal case with ceramic insulator with extra long creepage distances|•Threaded stud ISO M24 x 1.5|•SKN: anode to stud|Typical Applications:|•High voltage rectifier diode, especially for traction applications|•Coolin
g via heatsinks|•Non-contr
ollable and half-controllable rectifiers|•Free-whe
eling diodes|•Recommended snubber network: RC: 1 µF, 20 Ω (Pr = 2 W), Rp = 25 kΩ (Pr = 20 W)
Rectifier Diode|•Reverse voltages up to 3000 V|•Hermetic metal case with ceramic insulator with extra long creepage distances|•Threaded stud ISO M24 x 1.5|•SKN: anode to stud|Typical Applications:|•High voltage rectifier diode, especially for traction applications|•Cooling via heatsinks|•Non-controllable and half-controllable rectifiers|•Free-wheeling diodes|•Recommended snubber network: RC: 1 µF, 20 Ω (Pr = 2 W), Rp = 25 kΩ (Pr = 20 W)