Semikron, Inc. Standard Recovery Diode and Rectifier SKN130/12

Description
Rectifier Diode|•Reverse voltages up to 1800 V|•Hermetic metal case with glass insulator|•Threaded stud ISO M12 (also 1/2 - 20 UNF, 3/8 - 24 UNF and M12 x 1.5)|•SKN: anode to stud|Typical Applications:|•All-p urpose mean power rectifier diodes|•Cooling via heatsinks|•Non-contr ollable and half-controllable rectifier|•Free-whee ling diodes|•Recommended snubber network: RC: 0.25 µF, 50 Ω, (Pr = 2 W), Rp = 50 kΩ (Pr = 20 W)
Request a Quote Datasheet
Description
Rectifier Diode|•Reverse voltages up to 1800 V|•Hermetic metal case with glass insulator|•Threaded stud ISO M12 (also 1/2 - 20 UNF, 3/8 - 24 UNF and M12 x 1.5)|•SKN: anode to stud|Typical Applications:|•All-p urpose mean power rectifier diodes|•Cooling via heatsinks|•Non-contr ollable and half-controllable rectifier|•Free-whee ling diodes|•Recommended snubber network: RC: 0.25 µF, 50 Ω, (Pr = 2 W), Rp = 50 kΩ (Pr = 20 W)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Recovery Diode and Rectifier - SKN130/12 - Richardson RFPD
Downers Grove, IL, United States
Standard Recovery Diode and Rectifier
SKN130/12
Standard Recovery Diode and Rectifier SKN130/12
Rectifier Diode|•Reverse voltages up to 1800 V|•Hermetic metal case with glass insulator|•Threaded stud ISO M12 (also 1/2 - 20 UNF, 3/8 - 24 UNF and M12 x 1.5)|•SKN: anode to stud|Typical Applications:|•All-p urpose mean power rectifier diodes|•Cooling via heatsinks|•Non-contr ollable and half-controllable rectifier|•Free-whee ling diodes|•Recommended snubber network: RC: 0.25 µF, 50 Ω, (Pr = 2 W), Rp = 50 kΩ (Pr = 20 W)

Rectifier Diode|•Reverse voltages up to 1800 V|•Hermetic metal case with glass insulator|•Threaded stud ISO M12 (also 1/2 - 20 UNF, 3/8 - 24 UNF and M12 x 1.5)|•SKN: anode to stud|Typical Applications:|•All-purpose mean power rectifier diodes|•Cooling via heatsinks|•Non-controllable and half-controllable rectifier|•Free-wheeling diodes|•Recommended snubber network: RC: 0.25 µF, 50 Ω, (Pr = 2 W), Rp = 50 kΩ (Pr = 20 W)

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Rectifiers
Product Number SKN130/12
Product Name Standard Recovery Diode and Rectifier
Package Threaded Stud
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: TS868C12R - Fuji Electric Corp. of America
Specs
Package T-Pack(S)
IO 30 amps
VRRM 120 volts
View Details
Schottky Diodes & Rectifiers - 1222379 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Fast Recovery Rectifier
Package Do-214aa (smb)
RoHS Compliant RoHS
View Details
Rectifier Diode - 1N4942 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 25 amps
IF 1000 mA
trr 150 ns
View Details
B48-2 and B48-2T Series B485E-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details