Semikron, Inc. Standard Recovery Diode and Rectifier SKN320/16

Description
Rectifier Diode|•Reverse voltages up to 1600 V|•Hermetic metal case with glass insulator|•Threaded stud ISO M24 x 1.5|•SKN: anode to stud|Typical Applications:|•All-p urpose high power rectifier diodes|•Cooling via heatsinks|•Non-contr ollable and half-controllable rectifiers|•Free-whe eling diodes|•Recommended snubber network: RC: 1 µF, 20 Ω (Pr = 2 W), Rp = 25 kΩ (Pr = 20 W)
Request a Quote Datasheet
Description
Rectifier Diode|•Reverse voltages up to 1600 V|•Hermetic metal case with glass insulator|•Threaded stud ISO M24 x 1.5|•SKN: anode to stud|Typical Applications:|•All-p urpose high power rectifier diodes|•Cooling via heatsinks|•Non-contr ollable and half-controllable rectifiers|•Free-whe eling diodes|•Recommended snubber network: RC: 1 µF, 20 Ω (Pr = 2 W), Rp = 25 kΩ (Pr = 20 W)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Recovery Diode and Rectifier - SKN320/16 - Richardson RFPD
Downers Grove, IL, United States
Standard Recovery Diode and Rectifier
SKN320/16
Standard Recovery Diode and Rectifier SKN320/16
Rectifier Diode|•Reverse voltages up to 1600 V|•Hermetic metal case with glass insulator|•Threaded stud ISO M24 x 1.5|•SKN: anode to stud|Typical Applications:|•All-p urpose high power rectifier diodes|•Cooling via heatsinks|•Non-contr ollable and half-controllable rectifiers|•Free-whe eling diodes|•Recommended snubber network: RC: 1 µF, 20 Ω (Pr = 2 W), Rp = 25 kΩ (Pr = 20 W)

Rectifier Diode|•Reverse voltages up to 1600 V|•Hermetic metal case with glass insulator|•Threaded stud ISO M24 x 1.5|•SKN: anode to stud|Typical Applications:|•All-purpose high power rectifier diodes|•Cooling via heatsinks|•Non-controllable and half-controllable rectifiers|•Free-wheeling diodes|•Recommended snubber network: RC: 1 µF, 20 Ω (Pr = 2 W), Rp = 25 kΩ (Pr = 20 W)

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Rectifiers
Product Number SKN320/16
Product Name Standard Recovery Diode and Rectifier
Package Threaded Stud
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: PH865C12 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package TO-247
IO 20 amps
VRRM 120 volts
View Details
Schottky Diodes & Rectifiers - 1219521 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-323; Sod-323
RoHS Compliant RoHS
View Details
Rectifier Diode - HR1N5553 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 5000 mA
trr 2000 ns
View Details