Win Source Part Number: 1084373-PCLAMP0511ZV
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel
Applications: USB
Standard Package: 15,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5V
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 115A (8/20µs)
Package / Case: 0402 (1006 Metric)
Supplier Device Package: 2-DFN (1x0.6)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Semtech Corporation
Other Names: 600-PCLAMP0511ZVTFTC
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Clamp 115A (8/20µs) Ipp Tvs Diode Surface Mount 2-DFN (1x0.6)
Clamp 115A (8/20µs) Ipp Tvs Diode Surface Mount 2-DFN (1x0.6)
Clamp 115A (8/20µs) Ipp Tvs Diode Surface Mount 2-DFN (1x0.6)
POWERCLAMP, 1-LINE 5V SLP1006P2X Product overview: PCLAMP0511ZVTFT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PCLAMP0511ZVTFT can be used for catalog matching and distributor lookup.
POWERCLAMP, 1-LINE 5V SLP1006P2X
| Win Source Electronics | Richardson RFPD | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1084373-PCLAMP0511ZVTFT | PCLAMP0511ZVTFT | 600-PCLAMP0511ZVTFTTR-ND | 144-PCLAMP0511ZVTFT | PCLAMP0511ZVTFT |
| Product Name | Circuit Protection - TVS - Diodes | TVS | TVS Diodes | 5V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | 0402 (1006 Metric) | 0402 (1006 Metric) | Tape & Reel (TR) | 2-DFN (1x0.6) | |
| Configuration | Single | Single | |||
| Peak Pulse Power | 1200 watts | 1200 watts | 1200 watts | ||
| VC | 10.5 volts | 10.5 volts |