Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RCLAMP 1-LINE 3.3V 1PF 10A SLP06 Product overview: RCLAMP3351ZATFT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1PF, 10A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 3.3V, 1PF, 10A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP3351ZATFT can be used for catalog matching and distributor lookup.
TVS DIODE 3.3VWM SLP0603P2X3F
TVS DIODE 3.3VWM SLP0603P2X3F
TVS DIODE 3.3VWM SLP0603P2X3F
RCLAMP 1-LINE 3.3V 1PF 10A SLP06
| Richardson RFPD | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | RCLAMP3351ZATFT | 144-RCLAMP3351ZATFT | 600-RCLAMP3351ZATFTCT-ND | RCLAMP3351ZATFT |
| Product Name | TVS | 3.3V 1PF 10A TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| RoHS Compliant | RoHS | |||
| Package | Tape & Reel (TR) | 0201 (0603 Metric) | SLP0603P2X3F | |
| Peak Pulse Power | 65 watts |