Semikron, Inc. Bridge Rectifier SKD33/18

Description
Power Bridge Rectifier|•Glass passivated silicon chips|•Low thermal impedance through use of direct copper bonded aluminum substrate (DCB) base plate|•Blocking voltage up to 1800 V|•Suitable for PCB mounting and wave soldering|•For applications with high vibrations we recommend to fasten the bridge to the pcb with 4 self tapping screw|Typical Applications:|•Three phase rectifiers for power supplies|•Input rectifiers for variable frequency drives|•Rectifiers for DC motor field supplies|•Battery charger rectifiers
Request a Quote Datasheet
Description
Power Bridge Rectifier|•Glass passivated silicon chips|•Low thermal impedance through use of direct copper bonded aluminum substrate (DCB) base plate|•Blocking voltage up to 1800 V|•Suitable for PCB mounting and wave soldering|•For applications with high vibrations we recommend to fasten the bridge to the pcb with 4 self tapping screw|Typical Applications:|•Three phase rectifiers for power supplies|•Input rectifiers for variable frequency drives|•Rectifiers for DC motor field supplies|•Battery charger rectifiers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifier - SKD33/18 - Richardson RFPD
Downers Grove, IL, United States
Bridge Rectifier
SKD33/18
Bridge Rectifier SKD33/18
Power Bridge Rectifier|•Glass passivated silicon chips|•Low thermal impedance through use of direct copper bonded aluminum substrate (DCB) base plate|•Blocking voltage up to 1800 V|•Suitable for PCB mounting and wave soldering|•For applications with high vibrations we recommend to fasten the bridge to the pcb with 4 self tapping screw|Typical Applications:|•Three phase rectifiers for power supplies|•Input rectifiers for variable frequency drives|•Rectifiers for DC motor field supplies|•Battery charger rectifiers

Power Bridge Rectifier|•Glass passivated silicon chips|•Low thermal impedance through use of direct copper bonded aluminum substrate (DCB) base plate|•Blocking voltage up to 1800 V|•Suitable for PCB mounting and wave soldering|•For applications with high vibrations we recommend to fasten the bridge to the pcb with 4 self tapping screw|Typical Applications:|•Three phase rectifiers for power supplies|•Input rectifiers for variable frequency drives|•Rectifiers for DC motor field supplies|•Battery charger rectifiers

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Rectifiers
Product Number SKD33/18
Product Name Bridge Rectifier
Rectifier Configuration / Technology Bridge
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N3957 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 1000 mA
trr 2000 ns
View Details
General-purpose Schottky diode - 1PS79SB40,115 - Nexperia B.V.
Specs
Applications Switching
Package SOD-523; SOD523
RoHS Compliant RoHS
View Details
6 suppliers
Diodes, Rectifiers - Arrays - BAS28E6327HTSA1 - 108963-BAS28E6327HTSA1 - Win Source Electronics
Specs
Diode Type Standard
VF 1.25 volts
VR 80 volts
View Details
4 suppliers
Bridge Rectifiers - CC1967-ND - DigiKey
Sensata Technologies
Specs
Rectifier Configuration / Technology Bridge
Package B48 Module
Tj -40 to 125 C (-40 to 257 F)
View Details
4 suppliers