Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
13V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SGP1006N3T
TVS DIODE 3.5VWM 13VC SGP1006N3T
| Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | RCLAMP3522T.TFT | RCLAMP3522T.TFT-ND | RCLAMP3522T.TFT |
| Product Name | TVS | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| RoHS Compliant | RoHS | ||
| Package | 0402 (1006 Metric) | SGP1006N3T | |
| Peak Pulse Power | 50 watts | 50 watts |