2.5V TVS Surge Suppressor, 40A Peak Pulse, Unidirectional, SO Package Product overview: RCLAMP2502L.TBT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 2.5V, 40A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 2.5V, 40A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP2502L.TBT can be used for catalog matching and distributor lookup.
20V Clamp 40A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC
20V Clamp 40A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC
20V Clamp 40A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC
TVS Diode Steering (Rail to Rail) Uni-Directional 2.5V (Max) 20V 8-SOIC T/R
The RailClamp2502L is a low capacitance TVS array designed to protect data interfaces from electrostatic discharge (ESD), cable discharge events (CDE), electrical fast transients (EFT) and lightning surge. The combination of low clamping voltage, high surge capability and low loading capacitance makes the RClamp2502L an ideal solution for protecting Ethernet-based systems.
TVS ARRAY, 800W, 2.5V, BI-DIRECTIONAL, SOIC; Product Range:RailClamp Series; TVS Polarity:Bidirection
TVS ARRAY, 800W, 2.5V, BI-DIRECTIONAL, SOIC; Product Range:RailClamp Series; TVS Polarity:Bidirection
TVS DIODE 2.5VWM 20VC 8-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Richardson RFPD | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-RCLAMP2502L.TBT | RCLAMP2502LDKR-ND | RCLAMP2502L.TBT | RCLAMP2502L.TBT | 50R4906 | RCLAMP2502L.TBT |
| Product Name | 2.5V 40A TVS Protection Diode | TVS Diodes | TVS | Tvs Array, 800W, 2.5V, Bi-Directional, Soic; Product Range Semtech | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | |
| Configuration | Single | Single | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Package | Tape and Reel | "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC | 8-SOIC | |
| Peak Pulse Power | 800 watts | 800 watts | 800 watts | |||
| Tj | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |