Powerex, Inc. Diode Module PD411811

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Module - PD411811 - Richardson RFPD
Downers Grove, IL, United States
Diode Module
PD411811
Diode Module PD411811
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Diode Arrays - PD411811-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
PD411811-ND
Diode Arrays PD411811-ND
Diode Array 1 Pair Series Connection Standard 1800V 1100A Chassis Mount POW-R-BLOK™ Module

Diode Array 1 Pair Series Connection Standard 1800V 1100A Chassis Mount POW-R-BLOK™ Module

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
PD411811
Discrete Semiconductor Products - Diodes - Rectifiers PD411811
DIODE MOD GP 1800V 1100A PWRBLOK

DIODE MOD GP 1800V 1100A PWRBLOK

Supplier's Site
Diode, Module, 1 Pair Series, 1.1Ka, 1.8Kv; Repetitive Peak Reverse Voltage Powerex - 32H5927 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Module, 1 Pair Series, 1.1Ka, 1.8Kv; Repetitive Peak Reverse Voltage Powerex
32H5927
Diode, Module, 1 Pair Series, 1.1Ka, 1.8Kv; Repetitive Peak Reverse Voltage Powerex 32H5927
DIODE, MODULE, 1 PAIR SERIES, 1.1KA, 1.8KV; Repetitive Peak Reverse Voltage:1.8kV; Average Forward Current:1.1kA; Forward Voltage Max:1.25V; Diode Module Configuration:1 Pair Series Connection; Diode Case Style:Module RoHS Compliant: Yes

DIODE, MODULE, 1 PAIR SERIES, 1.1KA, 1.8KV; Repetitive Peak Reverse Voltage:1.8kV; Average Forward Current:1.1kA; Forward Voltage Max:1.25V; Diode Module Configuration:1 Pair Series Connection; Diode Case Style:Module RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Diode Arrays Rectifiers Diodes
Product Number PD411811 PD411811-ND PD411811 32H5927
Product Name Diode Module Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Diode, Module, 1 Pair Series, 1.1Ka, 1.8Kv; Repetitive Peak Reverse Voltage Powerex
Diode Type Diode Module
Package POW-R-BLOK™ Module
Life Cycle Stage Removed
Unlock Full Specs
to access all available technical data

Similar Products

Low-leakage dual switching diode - BAS116DY-QX - Nexperia B.V.
Specs
Diode Applications Switching; Low Leakage
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
3 suppliers
Zener Diodes - 7081895P - RS Components, Ltd.
RS Components, Ltd.
Specs
Arrangement Common Catode
Diode Type Zener
Diode Applications Voltage Regulation
View Details
MPPC (SiPMs) / MPPC arrays - S13361-2050NE-08 - Hamamatsu Photonics Europe
Specs
CT 140 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - MMBD7000LT1 - 885304-MMBD7000LT1 - Win Source Electronics
Specs
Diode Type Diode Array 1 Pair Series Connection Standard 100 V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Package SOT23; SOT-23-3 (TO-236)
View Details