RailClamp® TVS arrays are ultra low capacitance ESD protection devices designed to protect high speed data interfaces.
TVS DIODE 5VWM 15VC SLP1308N5T Product overview: RCLAMP7524T.TNT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP7524T.TNT can be used for catalog matching and distributor lookup.
15V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SLP1308N5T
15V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SLP1308N5T
15V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SLP1308N5T
TVS Diode Steering (Rail to Rail) Uni-Directional 5V (Max) 15V 5-SON T/R
TVS Diodes / ESD Suppressors MARKETING PART NUMBER
TVS DIODE 5VWM 15VC SLP1308N5T
| Richardson RFPD | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | RCLAMP7524T.TNT | 144-RCLAMP7524T.TNT | RCLAMP7524T.TNTCT-ND | RCLAMP7524T.TNT | RCLAMP7524T.TNT | RCLAMP7524T.TNT |
| Product Name | TVS | TVS Protection Diode | TVS Diodes | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | |
| Configuration | Single | Single | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Package | Tape & Reel (TR) | 5-XFDFN | SLP1308N5T | SLP1308N5T-5 | SLP1308N5T | |
| Peak Pulse Power | 75 watts | 75 watts | 75 watts |